onsemi Single Bipolar Transistors P2N2907ARL1

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - P2N2907ARL1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
P2N2907ARL1-ND
Single Bipolar Transistors P2N2907ARL1-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - P2N2907ARL1 - 929833-P2N2907ARL1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - P2N2907ARL1
929833-P2N2907ARL1
TRANSISTORS - Transistors (BJT) - Single - P2N2907ARL1 929833-P2N2907ARL1
Manufacturer: ON Semiconductor Win Source Part Number: 929833-P2N2907ARL1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 625 mW Through Hole TO-92 (TO-226) Package: Reel - TR Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: P2N290 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 929833-P2N2907ARL1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 625 mW Through Hole TO-92 (TO-226)
Package: Reel - TR
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: P2N290
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Singapore, Singapore
600mA 60V Bipolar Transistor
276-P2N2907ARL1
600mA 60V Bipolar Transistor 276-P2N2907ARL1
600mA, 60V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: P2N2907ARL1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 600mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-P2N2907ARL1 can be used for catalog matching and distributor lookup.

600mA, 60V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: P2N2907ARL1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 600mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-P2N2907ARL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - P2N2907ARL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
P2N2907ARL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) P2N2907ARL1
TRANS PNP 60V 0.6A TO92

TRANS PNP 60V 0.6A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number P2N2907ARL1-ND 929833-P2N2907ARL1 276-P2N2907ARL1 P2N2907ARL1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - P2N2907ARL1 600mA 60V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92 (TO-226)
IC(max) 600 milliamps 600 milliamps
VCEO 60 volts 60 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data