Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 40V 0.6A TO92
TRANS NPN 40V 0.6A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | P2N2222AOS-ND | P2N2222A | P2N2222A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body | |
| Packing Method | Bulk; Bulk | ||
| IC(max) | 600 milliamps | 600 milliamps |