"Frequency Modulator, Spread Spectrum Clock Generator IC 312MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock Generator, 312MHz, CMOS, PDSO8
General Purpose EMI Reduction IC, SOIC-8 Narrow Body, 2500-REEL Product overview: P2784AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P2784AF-08SR can be used for catalog matching and distributor lookup.
Frequency Modulator, Spread Spectrum Clock Generator IC 312MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLK EMI REDUCT 312MHZ 8-SOIC
IC FREQ MOD 8SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | P2784AF-08SROSTR-ND | P2784AF-08SR | 728-P2784AF-08SR | P2784AF-08SR | P2784AF-08SR | P2784AF-08SR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | |
| Bus Interface | Clock | CMOS | Clock | 1 | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP | Tape and Reel | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3.3 to 3.6 volts | 3.3 to 3.6 volts |