onsemi Clock and Timing IC P2560BF-08SR

Description
IC CLK EMI REDUCTION FREQ 8SOIC Product overview: P2560BF-08SR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P2560BF-08SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK EMI REDUCTION FREQ 8SOIC Product overview: P2560BF-08SR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P2560BF-08SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-P2560BF-08SR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-P2560BF-08SR
Clock and Timing IC 728-P2560BF-08SR
IC CLK EMI REDUCTION FREQ 8SOIC Product overview: P2560BF-08SR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P2560BF-08SR can be used for catalog matching and distributor lookup.

IC CLK EMI REDUCTION FREQ 8SOIC Product overview: P2560BF-08SR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P2560BF-08SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P2560BF-08SR
045474-P2560BF-08SR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P2560BF-08SR 045474-P2560BF-08SR
Manufacturer: ON Semiconductor Win Source Part Number: 045474-P2560BF-08SR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 32MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 045474-P2560BF-08SR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 32MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P2560BF-08SR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P2560BF-08SR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P2560BF-08SR
IC CLK EMI REDUCTION FREQ 8SOIC

IC CLK EMI REDUCTION FREQ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-P2560BF-08SR 045474-P2560BF-08SR P2560BF-08SR
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P2560BF-08SR Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 8-SOIC Surface Mount; Surface Mount
Frequency 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data