onsemi Clock Generators, PLLs, Frequency Synthesizers P2084AF-08SR

Description
"Clock Generator IC 312MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 312MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - P2084AF-08SR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
P2084AF-08SR-ND
Clock Generators, PLLs, Frequency Synthesizers P2084AF-08SR-ND
"Clock Generator IC 312MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 312MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1209979-P2084AF-08SR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1209979-P2084AF-08SR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1209979-P2084AF-08SR
Win Source Part Number: 1209979-P2084AF-08SR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 312MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS, TTL PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): P2084AF08SR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-P2084AF-08SR-ON TR,ONSONSP2084AF-08S R Base Product Number: P2084 Product Status: Obsolete

Win Source Part Number: 1209979-P2084AF-08SR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 312MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): P2084AF08SR;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-P2084AF-08SR-ONTR,ONSONSP2084AF-08SR
Base Product Number: P2084
Product Status: Obsolete

Buy Now Datasheet
 - P2084AF-08SR - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 312MHz, CMOS, PDSO8

Clock Generator, 312MHz, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
728-P2084AF-08SR
SOIC Clock and Timing IC 728-P2084AF-08SR
Low Cost Frequency Multiplier, SOIC-8 Narrow Body, 2500-REEL Product overview: P2084AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P2084AF-08SR can be used for catalog matching and distributor lookup.

Low Cost Frequency Multiplier, SOIC-8 Narrow Body, 2500-REEL Product overview: P2084AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P2084AF-08SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - P2084AF-08SR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
P2084AF-08SR
Clock Generators, PLLs, Frequency Synthesizers P2084AF-08SR
Clock Generator IC 312MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 312MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P2084AF-08SR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P2084AF-08SR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P2084AF-08SR
IC CLK EMI REDUCTION MULT 8SOIC

IC CLK EMI REDUCTION MULT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - P2084AF-08SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
P2084AF-08SR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers P2084AF-08SR
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number P2084AF-08SR-ND 1209979-P2084AF-08SR P2084AF-08SR 728-P2084AF-08SR P2084AF-08SR P2084AF-08SR P2084AF-08SR
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SOIC Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL CMOS CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154", 3.90mm Width) SOIC Tape and Reel Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount SOIC
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data