Manufacturer: ON Semiconductor
Win Source Part Number: 045469-P2042AF-08TR
Packaging: Reel - TR
Type: Spread Spectrum Frequency Modulator
Applications: LCD Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Video Modulator IC 8-TSSOP Package
IC VIDEO SS FREQ MOD 8TSSOP
IC VIDEO SS FREQ MOD 8TSSOP
Video Modulator IC 8-TSSOP Package
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 045469-P2042AF-08TR | P2042AF-08TR-ND | P2042AF-08TR | P2042AF-08TR | P2042AF-08TR |
| Product Name | Linear - Linear - Video Processing - P2042AF-08TR | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |