onsemi 1.8V Clock and Timing IC P1P40167MNTWG

Description
Clock Generator, 48MHz, CMOS
Request a Quote Datasheet
Description
Clock Generator, 48MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - P1P40167MNTWG - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 48MHz, CMOS

Clock Generator, 48MHz, CMOS

Supplier's Site Datasheet
Singapore, Singapore
1.8V Clock and Timing IC
728-P1P40167MNTWG
1.8V Clock and Timing IC 728-P1P40167MNTWG
IC CLOCK GENERATOR 1.8V 4PLL Product overview: P1P40167MNTWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P1P40167MNTWG can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 1.8V 4PLL Product overview: P1P40167MNTWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P1P40167MNTWG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1026003-P1P40167MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1026003-P1P40167MNTWG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1026003-P1P40167MNTWG
Win Source Part Number: 1026003-P1P40167MNTW G Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 37MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 1.7V ~ 2V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -10°C ~ 80°C Alternative Parts (Cross-Reference): P1P8160AG-10CR; NB2870ASNR2G; P3P816711A-06OR; P3P18S19BF-08SR; ASM3P2872AF-06OR; P3P8203AMTTBG; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-P1P40167MNTWG-O NTR-ND,2156-P1P40167 MNTWG,ONSONSP1P40167 MNTWG Base Product Number: P1P401 Product Status: Obsolete

Win Source Part Number: 1026003-P1P40167MNTWG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 37MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 1.7V ~ 2V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -10°C ~ 80°C
Alternative Parts (Cross-Reference): P1P8160AG-10CR; NB2870ASNR2G; P3P816711A-06OR; P3P18S19BF-08SR; ASM3P2872AF-06OR; P3P8203AMTTBG;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-P1P40167MNTWG-ONTR-ND,2156-P1P40167MNTWG,ONSONSP1P40167MNTWG
Base Product Number: P1P401
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P1P40167MNTWG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P1P40167MNTWG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P1P40167MNTWG
IC CLOCK GENERATOR 1.8V 4PLL

IC CLOCK GENERATOR 1.8V 4PLL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - P1P40167MNTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
P1P40167MNTWG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers P1P40167MNTWG
IC CLOCK GENERATOR 1.8V 4PLL

IC CLOCK GENERATOR 1.8V 4PLL

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number P1P40167MNTWG 728-P1P40167MNTWG 1026003-P1P40167MNTWG P1P40167MNTWG P1P40167MNTWG
Product Name 1.8V Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Yes with Bypass; Clock Generator
Bus Interface CMOS CMOS; LVCMOS 1
Features / Standards RoHS RoHS
Package Type Tape and Reel Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data