Phase Synchronizing Clock Generator P1P3800A, WQFN12, 3x3, 0.5P, 3000-REEL Product overview: P1P3800AG12CRTWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P1P3800AG12CRTWG
PLL Based Clock Driver, 3800 Series, 4 True Output(s), 0 Inverted Output(s)
Manufacturer: ON Semiconductor
Win Source Part Number: 121923-P1P3800AG12CR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-WQFN (3x3)
Supply Voltage - Operating: 3.8 V to 5.5 V
Maximum Input Frequency: 120Hz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC 120Hz 1 12-VFQFN Exposed Pad
IC CLOCK GENERATOR 12-WQFN
IC CLOCK GENERATOR 12-WQFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-P1P3800AG12CRTWG | P1P3800AG12CRTWG | 121923-P1P3800AG12CRTWG | P1P3800AG12CRTWGOSTR-ND | P1P3800AG12CRTWG | P1P3800AG12CRTWG |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P1P3800AG12CRTWG | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 12-WQFN (3x3) | Surface Mount; 12-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Frequency | 1.20E-4 MHz | 1.20E-4 MHz | 1.20E-4 MHz | 1.20E-4 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features / Standards | RoHS | RoHS | Lead-Free |