"Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator IC 40MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Clock Generator 20MHz to 40MHz-IN 40MHz-OUT 8-Pin TSSOP T/R Product overview: P1819BF-08TR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 40MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHz, 40MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P1819BF-08TR can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 045465-P1819BF-08TR
Packaging: Reel - TR
Type: Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator IC 40MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC FANOUT DIST 8TSSOP
IC CLK EMI REDUCTION FREQ 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | P1819BF-08TR-ND | 728-P1819BF-08TR | 045465-P1819BF-08TR | P1819BF-08TR | P1819BF-08TR | P1819BF-08TR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 20MHz 40MHz TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P1819BF-08TR | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | Surface Mount; 8-TSSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |