Video Clock Generator, 20MHz, CMOS, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1085380-P1817BF-08SR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 32MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Standard Mobile VGA EMI Reduction IC, SOIC-8 Narrow Body, 2500-REEL Product overview: P1817BF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P1817BF-08SR can be used for catalog matching and distributor lookup.
IC CLK EMI REDUCTION FREQ 8SOIC
Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 32MHz 1 8-SOIC (0.154", 3.90mm Width)
IC FANOUT BUFFER 8SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | P1817BF-08SR | 1085380-P1817BF-08SR | 728-P1817BF-08SR | P1817BF-08SR | P1817BF-08SR | P1817BF-08SR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P1817BF-08SR | SOIC Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Fanout Buffer (Distribution), Spread Spectrum Clock Generator; Clock Generator | |
| Bus Interface | CMOS | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | ||
| Package Type | SOP | Surface Mount; 8-SOIC | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Features / Standards | RoHS | RoHS | RoHS |