onsemi JFETs (Junction Field Effect) - P1087 P1087

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1234173-P1087 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1234173-P1087 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - P1087 - 1234173-P1087 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - P1087
1234173-P1087
JFETs (Junction Field Effect) - P1087 1234173-P1087
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1234173-P1087 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1234173-P1087
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
JFETs - P1087-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 350mW Through Hole TO-92-3

JFET P-Channel 30V 350mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - P1087 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
P1087
Discrete Semiconductor Products - Transistors - JFETs P1087
JFET P-CH 30V TO92-3

JFET P-CH 30V TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1234173-P1087 P1087-ND P1087
Product Name JFETs (Junction Field Effect) - P1087 JFETs Discrete Semiconductor Products - Transistors - JFETs
Package Type SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) 150 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 995602-AUIRF540Z - Win Source Electronics
Specs
Polarity N-Channel
PD 92000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
9 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details