Win Source Part Number: 1212227-OPB706B
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Package: Bulk
Standard Package: 100
Output Type: Phototransistor
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 200 µA
Current - DC Forward (If) (Max): 50 mA
Sensing Method: Reflective
Sensing Distance: 0.05" (1.27mm)
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: OPB706
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212227-OPB706B |
| Product Name | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |