POWER BIPOLAR TRANSISTOR, 4A, 10 Product overview: NZT753 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT753 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 4A 75MHz 1.2W Surface Mount SOT-223-4
Bipolar (BJT) Transistor PNP 100V 4A 75MHz 1.2W Surface Mount SOT-223-4
Bipolar (BJT) Transistor PNP 100V 4A 75MHz 1.2W Surface Mount SOT-223-4
TRANS PNP 100V 4A SOT223-4
TRANS PNP 100V 4A SOT223-4
POWER BIPOLAR TRANSISTOR, 4A, 10
Bipolar Transistors - BJT PNP Power Transistor
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NZT753 | NZT753TR-ND | NZT753 | NZT753 | NZT753 |
| Product Name | 4A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Bulk | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts |