onsemi TRANSISTORS - Transistors (BJT) - Single - NZT753 NZT753

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025891-NZT753 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Family Name: NZT753 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 300mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): DZT953; ZX5T953GQTA ; DZT953-13; UFZT953; Introduction Date: April 08, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025891-NZT753 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Family Name: NZT753 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 300mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): DZT953; ZX5T953GQTA ; DZT953-13; UFZT953; Introduction Date: April 08, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NZT753 - 025891-NZT753 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT753
025891-NZT753
TRANSISTORS - Transistors (BJT) - Single - NZT753 025891-NZT753
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025891-NZT753 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Family Name: NZT753 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 300mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): DZT953; ZX5T953GQTA ; DZT953-13; UFZT953; Introduction Date: April 08, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025891-NZT753
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Family Name: NZT753
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 300mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 1.2W
Alternative Parts (Cross-Reference): DZT953; ZX5T953GQTA ; DZT953-13; UFZT953;
Introduction Date: April 08, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 025891-NZT753
Product Name TRANSISTORS - Transistors (BJT) - Single - NZT753
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator - SN74GTL2007PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3 to 3.6 volts
View Details
6 suppliers
Translator ICs - 1899296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details