Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060744-NZT6729
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 10mA, 250mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 250mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
PNP BJT, SOT-223, 80V, 1A, 1W, Surface Mount, 4000-REEL Product overview: NZT6729 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 1A, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 1A, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6729 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1A 1W Surface Mount SOT-223-4
TRANS PNP 80V 1A SOT223-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 060744-NZT6729 | 276-NZT6729 | NZT6729TR-ND | NZT6729 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NZT6729 | SMD 80V 1A 1W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | SOT3; SOT-223-4 | SOT223; TO-261-4, TO-261AA | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 80 volts | 80 volts |