onsemi Single Bipolar Transistors NZT6728

Description
Bipolar (BJT) Transistor PNP 60V 1.2A 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1.2A 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NZT6728-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT6728-ND
Single Bipolar Transistors NZT6728-ND
Bipolar (BJT) Transistor PNP 60V 1.2A 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 1.2A 1W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-NZT6728
Bipolar Transistor 276-NZT6728
Small Signal Bipolar Transistor Product overview: NZT6728 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6728 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor Product overview: NZT6728 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6728 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NZT6728 - 060743-NZT6728 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT6728
060743-NZT6728
TRANSISTORS - Transistors (BJT) - Single - NZT6728 060743-NZT6728
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060743-NZT6728 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-3 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 10mA, 250mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 250mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060743-NZT6728
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 10mA, 250mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 250mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT6728 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT6728
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT6728
TRANS PNP 60V 1.2A SOT223-3

TRANS PNP 60V 1.2A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NZT6728-ND 276-NZT6728 060743-NZT6728 NZT6728
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NZT6728 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT223; TO-261-3 SOT3; SOT-223-3
IC(max) 1200 milliamps 1200 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7920800 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Tsop
Number of units in IC 2
View Details
45V 0.1A Bipolar Transistor - 276-BC857BWH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1219448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details