onsemi Single Bipolar Transistors NZT6727

Description
Bipolar (BJT) Transistor PNP 40V 1.5A 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 1.5A 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NZT6727-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT6727-ND
Single Bipolar Transistors NZT6727-ND
Bipolar (BJT) Transistor PNP 40V 1.5A 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 40V 1.5A 1W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NZT6727 - 1084283-NZT6727 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT6727
1084283-NZT6727
TRANSISTORS - Transistors (BJT) - Single - NZT6727 1084283-NZT6727
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1084283-NZT6727 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 1A, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1084283-NZT6727
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 1A, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 1.5A Bipolar Transistor
276-NZT6727
40V 1.5A Bipolar Transistor 276-NZT6727
TRANS PNP 40V 1.5A SOT-223 Product overview: NZT6727 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6727 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 1.5A SOT-223 Product overview: NZT6727 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6727 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT6727 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT6727
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT6727
TRANS PNP 40V 1.5A SOT223-3

TRANS PNP 40V 1.5A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NZT6727-ND 1084283-NZT6727 276-NZT6727 NZT6727
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NZT6727 40V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SOT223; TO-261-3 SOT3; SOT-223-3
IC(max) 1500 milliamps 1500 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data