onsemi Single Bipolar Transistors NZT6726

Description
Bipolar (BJT) Transistor PNP 30V 1.5A 1W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 1.5A 1W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NZT6726-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT6726-ND
Single Bipolar Transistors NZT6726-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP 30V 1.5A 1W Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
SMD 30V 1.5A Bipolar Transistor
276-NZT6726
SMD 30V 1.5A Bipolar Transistor 276-NZT6726
PNP BJT 30V 1.5A SOT-223 Surface Mount Product overview: NZT6726 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6726 can be used for catalog matching and distributor lookup.

PNP BJT 30V 1.5A SOT-223 Surface Mount Product overview: NZT6726 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6726 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NZT6726 - 060742-NZT6726 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT6726
060742-NZT6726
TRANSISTORS - Transistors (BJT) - Single - NZT6726 060742-NZT6726
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060742-NZT6726 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 1A, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060742-NZT6726
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 1A, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT6726 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT6726
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT6726
TRANS PNP 30V 1.5A SOT223-4

TRANS PNP 30V 1.5A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NZT6726-ND 276-NZT6726 060742-NZT6726 NZT6726
Product Name Single Bipolar Transistors SMD 30V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NZT6726 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4
IC(max) 1500 milliamps 1500 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data