onsemi Single Bipolar Transistors NZT6715

Description
Bipolar (BJT) Transistor NPN 40V 1.5A 1W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1.5A 1W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NZT6715TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT6715TR-ND
Single Bipolar Transistors NZT6715TR-ND
Bipolar (BJT) Transistor NPN 40V 1.5A 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 40V 1.5A 1W Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NZT6715 - 060741-NZT6715 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT6715
060741-NZT6715
TRANSISTORS - Transistors (BJT) - Single - NZT6715 060741-NZT6715
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060741-NZT6715 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 1A, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060741-NZT6715
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 1A, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 40V 1.5A Bipolar Transistor
276-NZT6715
SMD 40V 1.5A Bipolar Transistor 276-NZT6715
NPN BJT Transistor, 40V, 1.5A, SOT-223, Surface Mount Product overview: NZT6715 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6715 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V, 1.5A, SOT-223, Surface Mount Product overview: NZT6715 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6715 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT6715 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT6715
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT6715
TRANS NPN 40V 1.5A SOT223-4

TRANS NPN 40V 1.5A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NZT6715TR-ND 060741-NZT6715 276-NZT6715 NZT6715
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NZT6715 SMD 40V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4
IC(max) 1500 milliamps 1500 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data