onsemi TRANSISTORS - Transistors (BJT) - Single - NZT660A NZT660A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025887-NZT660A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Family Name: NZT660A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FZT751TC; FZT751TA; PBSS5360Z; PBSS5360ZX; Introduction Date: July 13, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025887-NZT660A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Family Name: NZT660A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FZT751TC; FZT751TA; PBSS5360Z; PBSS5360ZX; Introduction Date: July 13, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NZT660A - 025887-NZT660A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT660A
025887-NZT660A
TRANSISTORS - Transistors (BJT) - Single - NZT660A 025887-NZT660A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025887-NZT660A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Family Name: NZT660A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FZT751TC; FZT751TA; PBSS5360Z; PBSS5360ZX; Introduction Date: July 13, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025887-NZT660A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Family Name: NZT660A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): FZT751TC; FZT751TA; PBSS5360Z; PBSS5360ZX;
Introduction Date: July 13, 1998
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 025887-NZT660A
Product Name TRANSISTORS - Transistors (BJT) - Single - NZT660A
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details