onsemi Bipolar Transistors NZT660

Description
Transistor, Fairchild, NZT660
Request a Quote Datasheet
Description
Transistor, Fairchild, NZT660
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 8061277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8061277
Bipolar Transistors 8061277
Transistor, Fairchild, NZT660

Transistor, Fairchild, NZT660

Supplier's Site
Bipolar Transistors - 8061277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8061277P
Bipolar Transistors 8061277P
Transistor, Fairchild, NZT660

Transistor, Fairchild, NZT660

Supplier's Site
Bipolar Transistors - 1662841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1662841
Bipolar Transistors 1662841
Transistor, Fairchild, NZT660

Transistor, Fairchild, NZT660

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - NZT660 - 060740-NZT660 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT660
060740-NZT660
TRANSISTORS - Transistors (BJT) - Single - NZT660 060740-NZT660
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060740-NZT660 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 550mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060740-NZT660
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 550mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single Bipolar Transistors - NZT660CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT660CT-ND
Single Bipolar Transistors NZT660CT-ND
Bipolar (BJT) Transistor PNP 60V 3A 75MHz 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP 60V 3A 75MHz 2W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - NZT660DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT660DKR-ND
Single Bipolar Transistors NZT660DKR-ND
Bipolar (BJT) Transistor PNP 60V 3A 75MHz 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP 60V 3A 75MHz 2W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - NZT660TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT660TR-ND
Single Bipolar Transistors NZT660TR-ND
Bipolar (BJT) Transistor PNP 60V 3A 75MHz 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP 60V 3A 75MHz 2W Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
3A Bipolar Transistor
276-NZT660
3A Bipolar Transistor 276-NZT660
POWER BIPOLAR TRANSISTOR, 3A, 60 Product overview: NZT660 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT660 can be used for catalog matching and distributor lookup.

POWER BIPOLAR TRANSISTOR, 3A, 60 Product overview: NZT660 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT660 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NZT660 - Rochester Electronics
Newburyport, MA, United States
PNP Low Saturation Transistor

PNP Low Saturation Transistor

Supplier's Site Datasheet
 - NZT660 - Rochester Electronics
Newburyport, MA, United States
PNP Low Saturation Transistor

PNP Low Saturation Transistor

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NZT660
Bipolar Transistors - BJT NZT660
Bipolar Transistors - BJT PNP Transistor Low Saturation

Bipolar Transistors - BJT PNP Transistor Low Saturation

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT660 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT660
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT660
TRANS PNP 60V 3A SOT223-4

TRANS PNP 60V 3A SOT223-4

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 8061277 8061277P 060740-NZT660 NZT660CT-ND 276-NZT660 NZT660 NZT660 NZT660
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NZT660 Single Bipolar Transistors 3A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223-4 SOT223; TO-261-4, TO-261AA Bulk SOT223; SOT-223-4 / TO-261-4
Number of units in IC 1
Packing Method Bulk Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data