NPN BJT Transistor, 60V, 4A, 75MHz, SOT-223, SM Product overview: NZT651 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT651 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025886-NZT651
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 2A, 2V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Bipolar (BJT) Transistor NPN 60V 4A 75MHz 1.2W Surface Mount SOT-223-4
Bipolar Transistors - BJT NPN Transistor Current Driver
TRANS NPN 60V 4A SOT223-4
60V 1.2W 40@2A,2V 4A NPN SOT-223-3 Bipolar Transistors - BJT ROHS
TRANS NPN 60V 4A SOT223-4
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:4A; Power Dissipation Pd:1.2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:75MHz RoHS Compliant: Yes
TRANSISTOR, NPN, 60V, 4A, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:1.2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-NZT651 | 025886-NZT651 | NZT651TR-ND | NZT651 | NZT651 | NZT651 | NZT651 | 58K2026 | 29X6829 |
| Product Name | 60V 4A 75MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NZT651 | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi | Transistor, Npn, 60V, 4A, Sot-223-3; Transistor Polarity Onsemi |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | NPN | NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | |||||
| VCBO | 80 volts | ||||||||
| fT | 75 MHz | 75 MHz |