Darlington Transistors NPN/ 110V/ 1.5A Product overview: NZT605 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110V, 1.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NZT605 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 110V 1.5A 150MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 110V 1.5A 150MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 110V 1.5A 150MHz 1W Surface Mount SOT-223-4
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025885-NZT605
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 110V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 1A, 5V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): FZT7053TA; NZT7053_Q; NZT7053_NL; NZT605;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
TRANS NPN DARL 110V 1.5A SOT223
Darlington Transistors NPN/ 110V/ 1.5A
TRANSISTOR, NPN, 110V, 1.5A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:110V; Transition Frequency ft:150MHz; Power Dissipation Pd:1W; DC Collector Current:1.5A; DC Current Gain hFE:200hFE; Transistor CaseRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors |
| Product Number | 2088-NZT605 | NZT605DKR-ND | 025885-NZT605 | NZT605 | NZT605 | 46AC1431 |
| Product Name | 110V 1.5A MOSFET Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NZT605 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Transistor, Npn, 110V, 1.5A, Sot-223-4; Transistor Polarity Onsemi |
| Package Type | Reel | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223-4 | TO-3; SOT223 | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | NPN | NPN; NPN - Darlington | NPN |