Bipolar Transistors - BJT NPN Transistor Low Saturation Product overview: NZT560A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-NZT560A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060739-NZT560A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Family Name: NZT560A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): STN851;
Introduction Date: July 13, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN 60V 3A 75MHz 1W Surface Mount SOT-223-4
BIPOLAR TRANSISTOR, NPN, 60V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 60V, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 60V 3A SOT223-4
TRANS NPN 60V 3A SOT223-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-NZT560A | 060739-NZT560A | NZT560ACT-ND | 58K2025 | 31Y3298 | NZT560A | NZT560A |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NZT560A | Single Bipolar Transistors | Bipolar Transistor, Npn, 60V, Full Reel; Transistor Polarity Onsemi | Transistor, Bipol, Npn, 60V, Sot-223-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | Reel | SOT3; SOT-223-4 | SOT223; TO-261-4, TO-261AA | TO-3 | TO-3; SOT223 | SOT223; SOT-223-4 | SOT223; TO-261-4, TO-261AA |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| fT | 75 MHz |