onsemi TRANSISTORS - Transistors (BJT) - Single - NZT45H8 NZT45H8

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025884-NZT45H8 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: NZT45H8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): CZT2955 BK Lead Free; CZT2955; ZX5T1951GTA; DSS60600MZ4; Introduction Date: November 03, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025884-NZT45H8 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: NZT45H8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): CZT2955 BK Lead Free; CZT2955; ZX5T1951GTA; DSS60600MZ4; Introduction Date: November 03, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NZT45H8 - 025884-NZT45H8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT45H8
025884-NZT45H8
TRANSISTORS - Transistors (BJT) - Single - NZT45H8 025884-NZT45H8
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025884-NZT45H8 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: NZT45H8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): CZT2955 BK Lead Free; CZT2955; ZX5T1951GTA; DSS60600MZ4; Introduction Date: November 03, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025884-NZT45H8
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Family Name: NZT45H8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): CZT2955 BK Lead Free; CZT2955; ZX5T1951GTA; DSS60600MZ4;
Introduction Date: November 03, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 025884-NZT45H8
Product Name TRANSISTORS - Transistors (BJT) - Single - NZT45H8
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details