Bipolar (BJT) Transistor PNP 60V 8A 40MHz 1.5W Surface Mount SOT-223-4
POWER BIPOLAR TRANSISTOR, 8A, 60 Product overview: NZT45H8 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT45H8 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Power Transistor
TRANS PNP 60V 8A SOT223-4
TRANS PNP 60V 8A SOT223-4
BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:8A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:40MHz RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NZT45H8TR-ND | 276-NZT45H8 | NZT45H8 | NZT45H8 | NZT45H8 | 58K9488 |
| Product Name | Single Bipolar Transistors | 8A Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi |
| Polarity | PNP | PNP; PNP | PNP | |||
| Package Type | SOT223; TO-261-4, TO-261AA | Bulk | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Packing Method | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 60 volts | 60 volts | 60 volts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |