onsemi 60V 8A 50MHz Bipolar Transistor NZT44H8

Description
NPN BJT Transistor, 60V, 8A, 50MHz, SOT-223, SM Product overview: NZT44H8 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT44H8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 60V, 8A, 50MHz, SOT-223, SM Product overview: NZT44H8 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT44H8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8A 50MHz Bipolar Transistor
276-NZT44H8
60V 8A 50MHz Bipolar Transistor 276-NZT44H8
NPN BJT Transistor, 60V, 8A, 50MHz, SOT-223, SM Product overview: NZT44H8 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT44H8 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 8A, 50MHz, SOT-223, SM Product overview: NZT44H8 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 8A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT44H8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NZT44H8TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT44H8TR-ND
Single Bipolar Transistors NZT44H8TR-ND
Bipolar (BJT) Transistor NPN 60V 8A 50MHz 1.5W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 60V 8A 50MHz 1.5W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - NZT44H8CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT44H8CT-ND
Single Bipolar Transistors NZT44H8CT-ND
Bipolar (BJT) Transistor NPN 60V 8A 50MHz 1.5W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 60V 8A 50MHz 1.5W Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NZT44H8 - 109347-NZT44H8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT44H8
109347-NZT44H8
TRANSISTORS - Transistors (BJT) - Single - NZT44H8 109347-NZT44H8
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109347-NZT44H8 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109347-NZT44H8
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Trans, Npn, 60V, 8A, 150Deg C, 1.5W; Transistor Polarity Onsemi - 55K3267 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 8A, 150Deg C, 1.5W; Transistor Polarity Onsemi
55K3267
Trans, Npn, 60V, 8A, 150Deg C, 1.5W; Transistor Polarity Onsemi 55K3267
TRANS, NPN, 60V, 8A, 150DEG C, 1.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:8A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 60V, 8A, 150DEG C, 1.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:8A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NZT44H8
Bipolar Transistors - BJT NZT44H8
Bipolar Transistors - BJT NPN Power Transistor

Bipolar Transistors - BJT NPN Power Transistor

Buy Now Datasheet
Single Bipolar Transistors - NZT44H8 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NZT44H8
Single Bipolar Transistors NZT44H8
TRANS NPN 60V 8A SOT223-4

TRANS NPN 60V 8A SOT223-4

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT44H8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT44H8
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT44H8
TRANS NPN 60V 8A SOT223-4

TRANS NPN 60V 8A SOT223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NZT44H8 NZT44H8TR-ND 109347-NZT44H8 55K3267 NZT44H8 NZT44H8 NZT44H8
Product Name 60V 8A 50MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NZT44H8 Trans, Npn, 60V, 8A, 150Deg C, 1.5W; Transistor Polarity Onsemi Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN; NPN
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 60 volts 60 volts 60 volts
fT 50 MHz
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data