onsemi EMI/RFI Filters (LC, RC Networks) NZF220TT1G

Description
RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 110Ohms, C = 22pF SC-75, SOT-416
Request a Quote Datasheet
Description
RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 110Ohms, C = 22pF SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 488-NZF220TT1GTR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
488-NZF220TT1GTR-ND
EMI/RFI Filters (LC, RC Networks) 488-NZF220TT1GTR-ND
RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 110Ohms, C = 22pF SC-75, SOT-416

RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 110Ohms, C = 22pF SC-75, SOT-416

Buy Now Datasheet
Filters - EMI/RFI Filters (LC, RC Networks) - NZF220TT1G - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
NZF220TT1G
Filters - EMI/RFI Filters (LC, RC Networks) NZF220TT1G
Win Source Part Number: 1345555-NZF220TT1G Category: Filters - EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Applications: Data Lines for Mobile Devices Standard Package: 3,000 Technology: RC (Pi) Height: 0.035" (0.90mm) Number of Channels: 1 Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) Resistance - Channel (Ohms): 110 Values: R = 110Ohms, C = 22pF ESD Protection: Yes Mounting Type: Surface Mount Package / Case: SC-75, SOT-416 ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NZF220 Product Status: Obsolete

Win Source Part Number: 1345555-NZF220TT1G
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Applications: Data Lines for Mobile Devices
Standard Package: 3,000
Technology: RC (Pi)
Height: 0.035" (0.90mm)
Number of Channels: 1
Filter Order: 2nd
Center / Cutoff Frequency: 220MHz (Cutoff)
Resistance - Channel (Ohms): 110
Values: R = 110Ohms, C = 22pF
ESD Protection: Yes
Mounting Type: Surface Mount
Package / Case: SC-75, SOT-416
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NZF220
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 488-NZF220TT1GTR-ND NZF220TT1G
Product Name EMI/RFI Filters (LC, RC Networks) Filters - EMI/RFI Filters (LC, RC Networks)
Package / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871244 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
2 suppliers