onsemi Emi/rc Filter, 2Line, 100R, 8.5Pf, Sc88A; Emi Filter Type Onsemi NZF220DFT1G

Description
EMI/RC FILTER, 2LINE, 100R, 8.5PF, SC88A; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:SC-88A; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
EMI/RC FILTER, 2LINE, 100R, 8.5PF, SC88A; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:SC-88A; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rc Filter, 2Line, 100R, 8.5Pf, Sc88A; Emi Filter Type Onsemi - 14AC4798 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rc Filter, 2Line, 100R, 8.5Pf, Sc88A; Emi Filter Type Onsemi
14AC4798
Emi/rc Filter, 2Line, 100R, 8.5Pf, Sc88A; Emi Filter Type Onsemi 14AC4798
EMI/RC FILTER, 2LINE, 100R, 8.5PF, SC88A; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:SC-88A; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI/RC FILTER, 2LINE, 100R, 8.5PF, SC88A; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:SC-88A; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Rc N/w Filter, 110 Ohm/26.4Pf Sc-88A, Full Reel; Emi Filter Type Onsemi - 98H0968 - Newark, An Avnet Company
Chicago, IL, United States
Rc N/w Filter, 110 Ohm/26.4Pf Sc-88A, Full Reel; Emi Filter Type Onsemi
98H0968
Rc N/w Filter, 110 Ohm/26.4Pf Sc-88A, Full Reel; Emi Filter Type Onsemi 98H0968
RC N/W FILTER, 110 OHM/26.4PF SC-88A, FULL REEL; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:SC-88A; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

RC N/W FILTER, 110 OHM/26.4PF SC-88A, FULL REEL; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:SC-88A; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 14AC4798
Product Name Emi/rc Filter, 2Line, 100R, 8.5Pf, Sc88A; Emi Filter Type Onsemi
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7444ETA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Quartz Filters - Quartz Filters Metal packaged - SMD Type - 45M15AF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details