Zener Diode Voltage Regulator, 200mW, X3DFN (0201) 9.1 V
Zener Diode 9.1V 300mW ±5% Surface Mount 2-X3DFN (0.6x0.3) (0201)
DIODE ZENER 9.1V 300MW 2-X3DFN
DIODE ZENER 9.1V 300MW 2-X3DFN
DIODE ZENER 9.1V 300MW 2-X3DFN
Zener Diodes 9.1V, 200 mW 0201
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZD9V1MUT5G | 488-NZD9V1MUT5GTR-ND | NZD9V1MUT5G | NZD9V1MUT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | ||
| Package | X3DFN | 2-X3DFN (0.6x0.3) (0201) | X3DFN-2 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |