DIODE ZENER 5.1V 300MW 2-X3DFN
DIODE ZENER 5.1V 300MW 2-X3DFN
Zener Diode 5.1V 300mW ±5% Surface Mount 2-X3DFN (0.6x0.3) (0201)
Zener Diode Voltage Regulator, 200mW, X3DFN (0201) 5.1 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1084254-NZD5V1MUT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 1.5V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: 2-X3DFN (0.62x0.32)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 5.1V 300MW 2-X3DFN
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-NZD5V1MUT5GDKR-ND | NZD5V1MUT5G | 1084254-NZD5V1MUT5G | NZD5V1MUT5G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - NZD5V1MUT5G | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Obsolete(EOL) | Active | |
| Package | X3DFN-2 | 2-X3DFN (0.62x0.32) | 2-X3DFN (0.6x0.3) (0201) | |
| RoHS Compliant | RoHS |