Zener Diode 3.9V 200mW ±5% Surface Mount 2-X3DFN (0.6x0.3) (0201)
DIODE ZENER 3.9V 200MW 2-X3DFN
DIODE ZENER 3.9V 200MW 2-X3DFN
ALLOY ZENER DFN0201
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 488-NZD3V9MUT5GTR-ND | NZD3V9MUT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | 2-X3DFN (0.6x0.3) (0201) |