Manufacturer: onsemi
Win Source Part Number: 1324830-NZ9F9V1T5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 2156-NZ9F9V1T5G,ONSO
Base Product Number: NZ9F
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
9.1 V, 250 mW Zener Diode Voltage Regulator 5% Tolerance
Zener Diode 9.1V 250mW ±5% Surface Mount SOD-923
DIODE ZENER 9.1V 250MW SOD923
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324830-NZ9F9V1T5G | NZ9F9V1T5G | NZ9F9V1T5GOSTR-ND | NZ9F9V1T5G | NZ9F9V1T5G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-923 | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923-2 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 9.1 volts | 9.1 volts | |||
| ZZT | 30 ohms | 30 ohms |