onsemi Zener 9.1 V 250 mW Voltage Regulator IC NZ9F9V1ST5G

Description
9.1 V, 250 mW Zener Diode Voltage Regulator 2% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F9V1ST5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1 V, 250 mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 9.1 V, 250 mW, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F9V1ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9.1 V, 250 mW Zener Diode Voltage Regulator 2% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F9V1ST5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1 V, 250 mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 9.1 V, 250 mW, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F9V1ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 9.1 V 250 mW Voltage Regulator IC
287-NZ9F9V1ST5G
Zener 9.1 V 250 mW Voltage Regulator IC 287-NZ9F9V1ST5G
9.1 V, 250 mW Zener Diode Voltage Regulator 2% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F9V1ST5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1 V, 250 mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 9.1 V, 250 mW, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F9V1ST5G can be used for catalog matching and distributor lookup.

9.1 V, 250 mW Zener Diode Voltage Regulator 2% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F9V1ST5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1 V, 250 mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 9.1 V, 250 mW, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F9V1ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - NZ9F9V1ST5G - 1232820-NZ9F9V1ST5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZ9F9V1ST5G
1232820-NZ9F9V1ST5G
Diodes - Zener - Single - NZ9F9V1ST5G 1232820-NZ9F9V1ST5G
Manufacturer: ON Semiconductor Win Source Part Number: 1232820-NZ9F9V1ST5G Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: SOD-923 Mounting: SMD Tolerance: ±2% Power - Max: 200mW Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.04V Family Name: NZ9F9V1S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-923 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 30 Ohm Alternative Parts (Cross-Reference): BZX585-B9V1; BZX584B9V1-M0 RSG; BZX584B9V1 RSG; Introduction Date: May 15, 2008 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232820-NZ9F9V1ST5G
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C
Package: SOD-923
Mounting: SMD
Tolerance: ±2%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.04V
Family Name: NZ9F9V1S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-923
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 30 Ohm
Alternative Parts (Cross-Reference): BZX585-B9V1; BZX584B9V1-M0 RSG; BZX584B9V1 RSG;
Introduction Date: May 15, 2008
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-NZ9F9V1ST5G 1232820-NZ9F9V1ST5G
Product Name Zener 9.1 V 250 mW Voltage Regulator IC Diodes - Zener - Single - NZ9F9V1ST5G
Package Type Other; SOD-923-2 Other; SOD-923
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3.1V 0.15A LDO Voltage Regulator IC - 699-AAT3221IJS-3.1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
3 suppliers
Power Distribution Switches, Load Drivers - A2982SLWTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - AUIPS1031S - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details