Zener Diode 9.04V 250mW ±2% Surface Mount SOD-923
9.1 V, 250 mW Zener Diode Voltage Regulator 2% Tolerance
DIODE ZENER 9.04V 250MW SOD923
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F9V1ST5GOSTR-ND | NZ9F9V1ST5G | NZ9F9V1ST5G | NZ9F9V1ST5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | |
| RoHS Compliant | RoHS |