8.2 V, 250 mW Zener Diode Voltage Regulator 5% Tolerance
Zener Diode 8.2V 250mW ±5% Surface Mount SOD-923
Manufacturer: ON Semiconductor
Win Source Part Number: 800614-NZ9F8V2T5G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 8.2V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-923
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 500nA at 5V
DIODE ZENER 8.2V 250MW SOD923
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F8V2T5G | NZ9F8V2T5GOSTR-ND | 800614-NZ9F8V2T5G | NZ9F8V2T5G | NZ9F8V2T5G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - NZ9F8V2T5G | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923-2 | SOD-923 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |