8.2 V, 250 mW Zener Diode Voltage Regulator 2% Tolerance
Zener Diode 8.2V 250mW ±2% Surface Mount SOD-923
Manufacturer: onsemi
Win Source Part Number: 1324179-NZ9F8V2ST5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: NZ9F8V2ST5GOSDKR,ONS
Base Product Number: NZ9F
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE ZENER 8.2V 250MW SOD923
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F8V2ST5G | NZ9F8V2ST5GOSTR-ND | 1324179-NZ9F8V2ST5G | NZ9F8V2ST5G | NZ9F8V2ST5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |