onsemi Single Zener Diodes NZ9F7V5T5G

Description
Zener Diode, 7.5V V(Z), 5%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 7.5V V(Z), 5%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NZ9F7V5T5G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 7.5V V(Z), 5%, 0.2W, Silicon, Unidirectional

Zener Diode, 7.5V V(Z), 5%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - NZ9F7V5T5G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F7V5T5G-ND
Single Zener Diodes NZ9F7V5T5G-ND
Zener Diode 7.5V 250mW ±5% Surface Mount SOD-923

Zener Diode 7.5V 250mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZ9F7V5T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZ9F7V5T5G
Discrete Semiconductor Products - Diodes - Zener NZ9F7V5T5G
DIODE ZENER 7.5V 250MW SOD923

DIODE ZENER 7.5V 250MW SOD923

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
NZ9F7V5T5G
Zener Diodes NZ9F7V5T5G
Zener Diodes ZENER DIODE

Zener Diodes ZENER DIODE

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number NZ9F7V5T5G NZ9F7V5T5G-ND NZ9F7V5T5G NZ9F7V5T5G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Obsolete Removed; Obsolete
Package SOD-923 SOD-923 SOD-923
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details
Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details