250 mW Zener Diode Voltage Regulator 5% Tolerance 6.8 V
Manufacturer: ON Semiconductor
Win Source Part Number: 209398-NZ9F6V8T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Family Name: NZ9F6V8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZT585B6V8T-7; BZX585-C6V8; EDZVT2R6.8B; VDZT2R6.8B;
Introduction Date: May 15, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Zener Diode 6.8V 250mW ±5% Surface Mount SOD-923
Zener Diode 6.8V 250mW ±5% Surface Mount SOD-923
Zener Diode 6.8V 250mW ±5% Surface Mount SOD-923
DIODE ZENER 6.8V 250MW SOD923
DIODE ZENER 6.8V 250MW SOD923
ZENER DIODE, 200mW, 6.8V, SOD-923; Zener Voltage Nom:6.8V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F6V8T5G | 209398-NZ9F6V8T5G | NZ9F6V8T5GOSTR-ND | NZ9F6V8T5G | NZ9F6V8T5G | NZ9F6V8T5G | 01P5182 |
| Product Name | Diodes - Zener - Single - NZ9F6V8T5G | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 200Mw, 6.8V, Sod-923; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | SOD-923 | SOD-923 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | ||||
| ZZT | 40 ohms | 40 ohms | 40 ohms |