Manufacturer: ON Semiconductor
Win Source Part Number: 1084251-NZ9F6V2ST5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode 6.2V 250mW ±2% Surface Mount SOD-923
Zener Diode 6.2V 250mW ±2% Surface Mount SOD-923
Zener Diode 6.2V 250mW ±2% Surface Mount SOD-923
250 mW Zener Diode Voltage Regulator Tight Tolerance 6.2 V
DIODE ZENER 6.2V 250MW SOD923
ZENER DIODE, 200mW, 6.2V, SOD-923, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series RoHS Compliant: Yes
DIODE ZENER 6.2V 250MW SOD923
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1084251-NZ9F6V2ST5G | NZ9F6V2ST5GOSDKR-ND | NZ9F6V2ST5G | NZ9F6V2ST5G | 01P5179 | NZ9F6V2ST5G |
| Product Name | Diodes - Zener - Single - NZ9F6V2ST5G | Single Zener Diodes | Single Zener Diodes | Zener Diode, 200Mw, 6.2V, Sod-923, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-923 | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD-923 | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | |||
| ZZT | 60 ohms | 60 ohms | 60 ohms | |||
| PD | 200 milliwatts | 200 milliwatts |