250 mW Zener Diode Voltage Regulator Tight Tolerance 5.1 V
Zener Diode 5.1V 250mW ±2% Surface Mount SOD-923
Zener Diode 5.1V 250mW ±2% Surface Mount SOD-923
Zener Diode 5.1V 250mW ±2% Surface Mount SOD-923
Manufacturer: ON Semiconductor
Win Source Part Number: 045392-NZ9F5V1ST5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 1.5V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
DIODE ZENER 5.1V 250MW SOD923
ZENER DIODE, 200mW, 5.1V, SOD-923, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F5V1ST5G | NZ9F5V1ST5GOSDKR-ND | 045392-NZ9F5V1ST5G | NZ9F5V1ST5G | 01P5175 | NZ9F5V1ST5G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - NZ9F5V1ST5G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 200Mw, 5.1V, Sod-923, Full Reel; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD-923 | SOD-923-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 5.1 volts | 5.1 volts |