Manufacturer: ON Semiconductor
Win Source Part Number: 929565-NZ9F4V7T5G
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 4.7 V 200 mW ±5% Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: NZ9F4
Categories: Discrete Semiconductor Products
Case / Package: SOD-923
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: NZ9F4V7T5GOSTR, NZ9F4V7T5GOSDKR, NZ9F4V7T5GOSCT, NZ9F4V7T5G-ND
250 mW Zener Diode Voltage Regulator 5% Tolerance 4.7 V
Zener Diode 4.7V 250mW ±5% Surface Mount SOD-923
Zener Diode 4.7V 250mW ±5% Surface Mount SOD-923
Zener Diode 4.7V 250mW ±5% Surface Mount SOD-923
DIODE ZENER 4.7V 250MW SOD923
ZENER DIODE ROHS COMPLIANT: YES
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 929565-NZ9F4V7T5G | NZ9F4V7T5G | NZ9F4V7T5GOSTR-ND | NZ9F4V7T5G | NZ9F4V7T5G | 01P5174 |
| Product Name | Diodes - Zener - Single - NZ9F4V7T5G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode Rohs Compliant Onsemi | |
| Package | SOD-923 | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Life Cycle Stage | Active | Active | ||||
| RoHS Compliant | RoHS | RoHS |