onsemi Single Zener Diodes NZ9F4V7ST5G

Description
Zener Diode 4.65V 250mW ±2% Surface Mount SOD-923
Request a Quote Datasheet
Description
Zener Diode 4.65V 250mW ±2% Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - NZ9F4V7ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F4V7ST5GOSCT-ND
Single Zener Diodes NZ9F4V7ST5GOSCT-ND
Zener Diode 4.65V 250mW ±2% Surface Mount SOD-923

Zener Diode 4.65V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F4V7ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F4V7ST5GOSTR-ND
Single Zener Diodes NZ9F4V7ST5GOSTR-ND
Zener Diode 4.65V 250mW ±2% Surface Mount SOD-923

Zener Diode 4.65V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F4V7ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F4V7ST5GOSDKR-ND
Single Zener Diodes NZ9F4V7ST5GOSDKR-ND
Zener Diode 4.65V 250mW ±2% Surface Mount SOD-923

Zener Diode 4.65V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
Diodes - Zener - Single - NZ9F4V7ST5G - 887982-NZ9F4V7ST5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZ9F4V7ST5G
887982-NZ9F4V7ST5G
Diodes - Zener - Single - NZ9F4V7ST5G 887982-NZ9F4V7ST5G
Manufacturer: ON Semiconductor Win Source Part Number: 887982-NZ9F4V7ST5G Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 4.65 V 200 mW ±2% Surface Mount SOD-923 Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: NZ9F4 Categories: Discrete Semiconductor Products Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: NZ9F4V7ST5GOSTR, NZ9F4V7ST5GOSCT, NZ9F4V7ST5GOSDKR, NZ9F4V7ST5G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887982-NZ9F4V7ST5G
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 4.65 V 200 mW ±2% Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: NZ9F4
Categories: Discrete Semiconductor Products
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: NZ9F4V7ST5GOSTR, NZ9F4V7ST5GOSCT, NZ9F4V7ST5GOSDKR, NZ9F4V7ST5G-ND

Buy Now Datasheet
Zener Diode Rohs Compliant Onsemi - 01P5173 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Rohs Compliant Onsemi
01P5173
Zener Diode Rohs Compliant Onsemi 01P5173
ZENER DIODE ROHS COMPLIANT: YES

ZENER DIODE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 4.7V, Sod-923; Zener Voltage Nom Onsemi - 13AC6226 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 4.7V, Sod-923; Zener Voltage Nom Onsemi
13AC6226
Zener Diode, Aec-Q101, 4.7V, Sod-923; Zener Voltage Nom Onsemi 13AC6226
ZENER DIODE, AEC-Q101, 4.7V, SOD-923; Zener Voltage Nom:4.7V; Power Dissipation:250mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 4.7V, SOD-923; Zener Voltage Nom:4.7V; Power Dissipation:250mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - NZ9F4V7ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZ9F4V7ST5G
Discrete Semiconductor Products - Diodes - Zener NZ9F4V7ST5G
DIODE ZENER 4.65V 250MW SOD923

DIODE ZENER 4.65V 250MW SOD923

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
NZ9F4V7ST5G
Zener Diodes NZ9F4V7ST5G
Zener Diodes ZENER DIODE

Zener Diodes ZENER DIODE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number NZ9F4V7ST5GOSCT-ND 887982-NZ9F4V7ST5G 01P5173 13AC6226 NZ9F4V7ST5G NZ9F4V7ST5G
Product Name Single Zener Diodes Diodes - Zener - Single - NZ9F4V7ST5G Zener Diode Rohs Compliant Onsemi Zener Diode, Aec-Q101, 4.7V, Sod-923; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-923 SOD-923 SOD-923 SOD-923-2
RoHS Compliant RoHS RoHS
Pin Count 2
PD 250 milliwatts
Unlock Full Specs
to access all available technical data