onsemi Zener 4.3 V 250 mW Voltage Regulator IC NZ9F4V3T5G

Description
4.3 V, 250 mW Zener Diode Voltage Regulator 5% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F4V3T5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3 V, 250 mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 4.3 V, 250 mW, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F4V3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.3 V, 250 mW Zener Diode Voltage Regulator 5% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F4V3T5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3 V, 250 mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 4.3 V, 250 mW, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F4V3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 4.3 V 250 mW Voltage Regulator IC
287-NZ9F4V3T5G
Zener 4.3 V 250 mW Voltage Regulator IC 287-NZ9F4V3T5G
4.3 V, 250 mW Zener Diode Voltage Regulator 5% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F4V3T5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3 V, 250 mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 4.3 V, 250 mW, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F4V3T5G can be used for catalog matching and distributor lookup.

4.3 V, 250 mW Zener Diode Voltage Regulator 5% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F4V3T5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3 V, 250 mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 4.3 V, 250 mW, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F4V3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - NZ9F4V3T5G - 1232819-NZ9F4V3T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZ9F4V3T5G
1232819-NZ9F4V3T5G
Diodes - Zener - Single - NZ9F4V3T5G 1232819-NZ9F4V3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1232819-NZ9F4V3T5G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232819-NZ9F4V3T5G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-NZ9F4V3T5G 1232819-NZ9F4V3T5G
Product Name Zener 4.3 V 250 mW Voltage Regulator IC Diodes - Zener - Single - NZ9F4V3T5G
Package Type Other; SOD-923-2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - AAT3242ITP-QN-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 to 0.1500 amps
View Details
Gate Drivers - A89500GEJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - BTS4300SGAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Status Flag
View Details