onsemi Zener 250 mW 4.3 V Voltage Regulator IC NZ9F4V3ST5G

Description
250 mW Zener Diode Voltage Regulator Tight Tolerance 4.3 V, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F4V3ST5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 4.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 4.3 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F4V3ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250 mW Zener Diode Voltage Regulator Tight Tolerance 4.3 V, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F4V3ST5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 4.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 4.3 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F4V3ST5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 250 mW 4.3 V Voltage Regulator IC
287-NZ9F4V3ST5G
Zener 250 mW 4.3 V Voltage Regulator IC 287-NZ9F4V3ST5G
250 mW Zener Diode Voltage Regulator Tight Tolerance 4.3 V, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F4V3ST5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 4.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 4.3 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F4V3ST5G can be used for catalog matching and distributor lookup.

250 mW Zener Diode Voltage Regulator Tight Tolerance 4.3 V, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F4V3ST5G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 4.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 4.3 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F4V3ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - NZ9F4V3ST5G - 1232818-NZ9F4V3ST5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZ9F4V3ST5G
1232818-NZ9F4V3ST5G
Diodes - Zener - Single - NZ9F4V3ST5G 1232818-NZ9F4V3ST5G
Manufacturer: ON Semiconductor Win Source Part Number: 1232818-NZ9F4V3ST5G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232818-NZ9F4V3ST5G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-NZ9F4V3ST5G 1232818-NZ9F4V3ST5G
Product Name Zener 250 mW 4.3 V Voltage Regulator IC Diodes - Zener - Single - NZ9F4V3ST5G
Package Type Other; SOD-923-2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1177-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
7 suppliers
Voltage Regulators - 2060187 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details