Zener Diode 3.9V 250mW ±5% Surface Mount SOD-923
Zener Diode 3.9V 250mW ±5% Surface Mount SOD-923
Zener Diode 3.9V 250mW ±5% Surface Mount SOD-923
250 mW Zener Diode Voltage Regulator 5% Tolerance 3.9 V
DIODE ZENER 3.9V 250MW SOD923
ZENER DIODE, 200mW, 3.9V, SOD-923, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F3V9T5GOSTR-ND | NZ9F3V9T5G | NZ9F3V9T5G | NZ9F3V9T5G | 01P5170 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 200Mw, 3.9V, Sod-923, Full Reel; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 3.9 volts |