onsemi Single Zener Diodes NZ9F3V9ST5G

Description
Zener Diode 4.03V 250mW ±3% Surface Mount SOD-923
Request a Quote Datasheet
Description
Zener Diode 4.03V 250mW ±3% Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - NZ9F3V9ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F3V9ST5GOSDKR-ND
Single Zener Diodes NZ9F3V9ST5GOSDKR-ND
Zener Diode 4.03V 250mW ±3% Surface Mount SOD-923

Zener Diode 4.03V 250mW ±3% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F3V9ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F3V9ST5GOSCT-ND
Single Zener Diodes NZ9F3V9ST5GOSCT-ND
Zener Diode 4.03V 250mW ±3% Surface Mount SOD-923

Zener Diode 4.03V 250mW ±3% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F3V9ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F3V9ST5GOSTR-ND
Single Zener Diodes NZ9F3V9ST5GOSTR-ND
Zener Diode 4.03V 250mW ±3% Surface Mount SOD-923

Zener Diode 4.03V 250mW ±3% Surface Mount SOD-923

Buy Now Datasheet
Diodes - Zener - Single - NZ9F3V9ST5G - 887981-NZ9F3V9ST5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZ9F3V9ST5G
887981-NZ9F3V9ST5G
Diodes - Zener - Single - NZ9F3V9ST5G 887981-NZ9F3V9ST5G
Manufacturer: ON Semiconductor Win Source Part Number: 887981-NZ9F3V9ST5G Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 4.03 V 200 mW ±3% Surface Mount SOD-923 Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: NZ9F3 Categories: Discrete Semiconductor Products Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: NZ9F3V9ST5GOSCT, NZ9F3V9ST5GOSTR, NZ9F3V9ST5GOSDKR, NZ9F3V9ST5G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887981-NZ9F3V9ST5G
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 4.03 V 200 mW ±3% Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: NZ9F3
Categories: Discrete Semiconductor Products
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: NZ9F3V9ST5GOSCT, NZ9F3V9ST5GOSTR, NZ9F3V9ST5GOSDKR, NZ9F3V9ST5G-ND

Buy Now Datasheet
 - NZ9F3V9ST5G - Rochester Electronics
Newburyport, MA, United States
250 mW Zener Diode Voltage Regulator Tight Tolerance 3.9 V

250 mW Zener Diode Voltage Regulator Tight Tolerance 3.9 V

Supplier's Site Datasheet
Zener Diode Rohs Compliant Onsemi - 01P5169 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Rohs Compliant Onsemi
01P5169
Zener Diode Rohs Compliant Onsemi 01P5169
ZENER DIODE ROHS COMPLIANT: YES

ZENER DIODE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 3.9V, Sod923; Zener Voltage Vz Typ Onsemi - 14AC4802 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 3.9V, Sod923; Zener Voltage Vz Typ Onsemi
14AC4802
Zener Diode, Aec-Q101, 3.9V, Sod923; Zener Voltage Vz Typ Onsemi 14AC4802
ZENER DIODE, AEC-Q101, 3.9V, SOD923; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:250mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:NZ9FxxxST5G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 3.9V, SOD923; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:250mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:NZ9FxxxST5G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
NZ9F3V9ST5G
Zener Diodes NZ9F3V9ST5G
Zener Diodes NZ9F3V9ST5G Zener 2% Tolerance

Zener Diodes NZ9F3V9ST5G Zener 2% Tolerance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZ9F3V9ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZ9F3V9ST5G
Discrete Semiconductor Products - Diodes - Zener NZ9F3V9ST5G
DIODE ZENER 4.03V 250MW SOD923

DIODE ZENER 4.03V 250MW SOD923

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number NZ9F3V9ST5GOSDKR-ND 887981-NZ9F3V9ST5G NZ9F3V9ST5G 01P5169 14AC4802 NZ9F3V9ST5G NZ9F3V9ST5G
Product Name Single Zener Diodes Diodes - Zener - Single - NZ9F3V9ST5G Zener Diode Rohs Compliant Onsemi Zener Diode, Aec-Q101, 3.9V, Sod923; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-923 SOD-923, 1.0x0.6, 0.40 Max Height SOD-923 SOD-923-2 SOD-923
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1826962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-A10X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers