Manufacturer: ON Semiconductor
Win Source Part Number: 801517-NZ9F3V3T5G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 3.3V
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-923
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 1V
250 mW Zener Diode Voltage Regulator 5% Tolerance 3.3 V
Zener Diode 3.3V 250mW ±5% Surface Mount SOD-923
Zener Diode 3.3V 250mW ±5% Surface Mount SOD-923
Zener Diode 3.3V 250mW ±5% Surface Mount SOD-923
DIODE ZENER 3.3V 250MW SOD923
DIODE ZENER 3.3V 250MW SOD923
ZENER DIODE, 200mW, 3.3V, SOD-923, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 801517-NZ9F3V3T5G | NZ9F3V3T5G | NZ9F3V3T5GOSCT-ND | NZ9F3V3T5G | NZ9F3V3T5G | NZ9F3V3T5G | 01P5166 |
| Product Name | Diodes - Zener - Single - NZ9F3V3T5G | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 200Mw, 3.3V, Sod-923, Full Reel; Zener Voltage Nom Onsemi | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| ZZT | 100 ohms | 100 ohms | 100 ohms | ||||
| IR | 0.0100 mA | 0.0100 mA | 10 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active |