Manufacturer: ON Semiconductor
Win Source Part Number: 800539-NZ9F3V0ST5G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 3.1V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-923
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 1V
Zener Diode 3.1V 250mW ±5% Surface Mount SOD-923
3.0 V, 250 mW Zener Diode Voltage Regulator Tight Tolerance
DIODE ZENER 3.1V 250MW SOD923
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 800539-NZ9F3V0ST5G | NZ9F3V0ST5GOSTR-ND | NZ9F3V0ST5G | NZ9F3V0ST5G | NZ9F3V0ST5G |
| Product Name | Diodes - Zener - Single - NZ9F3V0ST5G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| VZ | 3.1 volts | 3.1 volts | |||
| ZZT | 100 ohms | 100 ohms | |||
| IR | 0.0100 mA | 10 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |