onsemi 2.7 V 250 mW Zener Diode NZ9F2V7T5G

Description
2.7 V, 250 mW Zener Diode V,oltage Regulator 5% Tolerance
Request a Quote Datasheet
Description
2.7 V, 250 mW Zener Diode V,oltage Regulator 5% Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NZ9F2V7T5G - Rochester Electronics
Newburyport, MA, United States
2.7 V, 250 mW Zener Diode V,oltage Regulator 5% Tolerance

2.7 V, 250 mW Zener Diode V,oltage Regulator 5% Tolerance

Supplier's Site Datasheet
Singapore, Singapore
2.7 V 250 mW Zener Diode
287-NZ9F2V7T5G
2.7 V 250 mW Zener Diode 287-NZ9F2V7T5G
2.7 V, 250 mW Zener Diode V,oltage Regulator 5% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F2V7T5G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7 V, 250 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7 V, 250 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F2V7T5G can be used for catalog matching and distributor lookup.

2.7 V, 250 mW Zener Diode V,oltage Regulator 5% Tolerance, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: NZ9F2V7T5G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7 V, 250 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7 V, 250 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NZ9F2V7T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - NZ9F2V7T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F2V7T5GOSTR-ND
Single Zener Diodes NZ9F2V7T5GOSTR-ND
Zener Diode 2.7V 250mW ±5% Surface Mount SOD-923

Zener Diode 2.7V 250mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Diodes - Zener - Single - NZ9F2V7T5G - 209396-NZ9F2V7T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZ9F2V7T5G
209396-NZ9F2V7T5G
Diodes - Zener - Single - NZ9F2V7T5G 209396-NZ9F2V7T5G
Manufacturer: ON Semiconductor Win Source Part Number: 209396-NZ9F2V7T5G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-923 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209396-NZ9F2V7T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
NZ9F2V7T5G
Zener Diodes NZ9F2V7T5G
Zener Diodes ZENER DIODE

Zener Diodes ZENER DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZ9F2V7T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZ9F2V7T5G
Discrete Semiconductor Products - Diodes - Zener NZ9F2V7T5G
DIODE ZENER 2.7V 250MW SOD923

DIODE ZENER 2.7V 250MW SOD923

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number NZ9F2V7T5G 287-NZ9F2V7T5G NZ9F2V7T5GOSTR-ND 209396-NZ9F2V7T5G NZ9F2V7T5G NZ9F2V7T5G
Product Name 2.7 V 250 mW Zener Diode Single Zener Diodes Diodes - Zener - Single - NZ9F2V7T5G Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active Removed; Obsolete
Package SOD-923, 1.0x0.6, 0.40 Max Height Tape and Reel SOD-923 SOD-923-2 SOD-923
RoHS Compliant RoHS RoHS
VZ 2.71 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data